KEMET Electronics Corporation Ceramic Capacitors C0201C150J8GACTU

Description
CAP CER 15PF 10V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 15PF 10V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0201C150J8GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0201C150J8GACTUTR-ND
Ceramic Capacitors 399-C0201C150J8GACTUTR-ND
CAP CER 15PF 10V C0G/NP0 0201

CAP CER 15PF 10V C0G/NP0 0201

Buy Now Datasheet
Cap, 15Pf, 10V, 5%, C0G/np0, 0201; Capacitance Kemet - 96Y9175 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Pf, 10V, 5%, C0G/np0, 0201; Capacitance Kemet
96Y9175
Cap, 15Pf, 10V, 5%, C0G/np0, 0201; Capacitance Kemet 96Y9175
CAP, 15PF, 10V, 5%, C0G/NP0, 0201; Capacitance:15pF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 15PF, 10V, 5%, C0G/NP0, 0201; Capacitance:15pF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C0201C150J8GACTU - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0201C150J8GACTU
Capacitors - Ceramic Capacitors C0201C150J8GACTU
CAP CER 0201

CAP CER 0201

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0201C150J8GACTUTR-ND 96Y9175 C0201C150J8GACTU
Product Name Ceramic Capacitors Cap, 15Pf, 10V, 5%, C0G/np0, 0201; Capacitance Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701048 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0805C471K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers