KEMET Electronics Corporation SMD 10nF 16V Capacitor C0201C103K4PACTU

Description
Ceramic Capacitor, 10nF, 16V, 10%, X5R, 0201 SMD Product overview: C0201C103K4PACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0201C103K4PACTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ceramic Capacitor, 10nF, 16V, 10%, X5R, 0201 SMD Product overview: C0201C103K4PACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0201C103K4PACTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10nF 16V Capacitor
60-C0201C103K4PACTU
SMD 10nF 16V Capacitor 60-C0201C103K4PACTU
Ceramic Capacitor, 10nF, 16V, 10%, X5R, 0201 SMD Product overview: C0201C103K4PACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0201C103K4PACTU can be used for catalog matching and distributor lookup.

Ceramic Capacitor, 10nF, 16V, 10%, X5R, 0201 SMD Product overview: C0201C103K4PACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0201C103K4PACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 399-C0201C103K4PACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0201C103K4PACTUCT-ND
Ceramic Capacitors 399-C0201C103K4PACTUCT-ND
10000pF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0201C103K4PACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0201C103K4PACTUDKR-ND
Ceramic Capacitors 399-C0201C103K4PACTUDKR-ND
10000pF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0201C103K4PACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0201C103K4PACTUTR-ND
Ceramic Capacitors 399-C0201C103K4PACTUTR-ND
10000pF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Cap, Mlcc, X5R, 0.01Uf, 16V, 0201; Capacitance Kemet - 13M6237 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X5R, 0.01Uf, 16V, 0201; Capacitance Kemet
13M6237
Cap, Mlcc, X5R, 0.01Uf, 16V, 0201; Capacitance Kemet 13M6237
CAP, MLCC, X5R, 0.01UF, 16V, 0201; Capacitance:10000pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Product Length:0.6mm RoHS Compliant: Yes

CAP, MLCC, X5R, 0.01UF, 16V, 0201; Capacitance:10000pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X5R, 0.01Uf, 16V, 0201; Capacitance Kemet - 50AC8399 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X5R, 0.01Uf, 16V, 0201; Capacitance Kemet
50AC8399
Cap, Mlcc, X5R, 0.01Uf, 16V, 0201; Capacitance Kemet 50AC8399
CAP, MLCC, X5R, 0.01UF, 16V, 0201; Capacitance:10000pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Product Length:0.6mm RoHS Compliant: Yes

CAP, MLCC, X5R, 0.01UF, 16V, 0201; Capacitance:10000pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-C0201C103K4PACTU 399-C0201C103K4PACTUCT-ND 399-C0201C103K4PACTUDKR-ND 13M6237
Product Name SMD 10nF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X5R, 0.01Uf, 16V, 0201; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620722 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitor - 101C483U063CD2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 48000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers