Manufacturer: Yageo
Win Source Part Number: 864260-BK33000702-M
Series: BK3-M
Features: Gas Discharge Tube - ±30% Pole User Defined
Package: Reel - TR
Package: Cylinder No Lead
Mounting: User Defined
Categories: Circuit Protection
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
Other Part Number: 13-BK33000702-MDKR, 13-BK33000702-MTR, 13-BK33000702-MCT
Gas Discharge Tube 140V ±30% 3 Pole User Defined
Gas Discharge Tube 140V ±30% 3 Pole User Defined
Gas Discharge Tube 140V ±30% 3 Pole User Defined
GAS DISCHARGE ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 864260-BK33000702-M | 13-BK33000702-MDKR-ND | 13-BK33000702-MTR-ND | 61AK2909 |
| Product Name | Gas Discharge Tube Arresters (GDT) - BK33000702-M | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Gas Discharge Rohs Compliant Yageo |
| Application | Industrial | Industrial |