Yageo USA Circuit Protection - Gas Discharge Tube Arresters (GDT) BK32001502

Description
Win Source Part Number: 1361457-BK32001502 Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: BK3 Package: Box Product Status: Active Package / Case: Axial Cylinder Mounting Type: Through Hole HTSUS: 8536.30.8000 Tolerance: ±20% ECCN: EAR99 Voltage - DC Spark Over (Nom): 300 V Impulse Discharge Current (8/20µs): 500A Number of Poles: 1 Fail Short: No
Request a Quote Datasheet
Description
Win Source Part Number: 1361457-BK32001502 Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: BK3 Package: Box Product Status: Active Package / Case: Axial Cylinder Mounting Type: Through Hole HTSUS: 8536.30.8000 Tolerance: ±20% ECCN: EAR99 Voltage - DC Spark Over (Nom): 300 V Impulse Discharge Current (8/20µs): 500A Number of Poles: 1 Fail Short: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Gas Discharge Tube Arresters (GDT) - 1361457-BK32001502 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1361457-BK32001502
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1361457-BK32001502
Win Source Part Number: 1361457-BK32001502 Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: BK3 Package: Box Product Status: Active Package / Case: Axial Cylinder Mounting Type: Through Hole HTSUS: 8536.30.8000 Tolerance: ±20% ECCN: EAR99 Voltage - DC Spark Over (Nom): 300 V Impulse Discharge Current (8/20µs): 500A Number of Poles: 1 Fail Short: No

Win Source Part Number: 1361457-BK32001502
Category: Circuit Protection - Gas Discharge Tube Arresters (GDT)
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: BK3
Package: Box
Product Status: Active
Package / Case: Axial Cylinder
Mounting Type: Through Hole
HTSUS: 8536.30.8000
Tolerance: ±20%
ECCN: EAR99
Voltage - DC Spark Over (Nom): 300 V
Impulse Discharge Current (8/20µs): 500A
Number of Poles: 1
Fail Short: No

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 13-BK32001502-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
13-BK32001502-ND
Gas Discharge Tube Arresters (GDT) 13-BK32001502-ND
Gas Discharge Tube 300V 500A ±20% 1 Pole Through Hole

Gas Discharge Tube 300V 500A ±20% 1 Pole Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 1361457-BK32001502 13-BK32001502-ND
Product Name Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT)
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 4612382 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 3 Electrode - BT Standard - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Radial Leads
Capacitance Range 0.5000 to 0.9000 pF
View Details