Yageo USA Gas Discharge Tube Arresters (GDT) BK32001002-M

Description
Gas Discharge Tube 200V 300A ±20% 1 Pole User Defined
Request a Quote Datasheet
Description
Gas Discharge Tube 200V 300A ±20% 1 Pole User Defined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 13-BK32001002-MTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
13-BK32001002-MTR-ND
Gas Discharge Tube Arresters (GDT) 13-BK32001002-MTR-ND
Gas Discharge Tube 200V 300A ±20% 1 Pole User Defined

Gas Discharge Tube 200V 300A ±20% 1 Pole User Defined

Buy Now Datasheet
Circuit Protection - Gas Discharge Tube Arresters (GDT) - 1361481-BK32001002-M - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1361481-BK32001002-M
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1361481-BK32001002-M
Win Source Part Number: 1361481-BK32001002-M Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Package: Tape & Reel Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: BK3-M Product Status: Active Package / Case: Cylinder No Lead Mounting Type: User Defined HTSUS: 8536.30.8000 Tolerance: ±20% ECCN: EAR99 Voltage - DC Spark Over (Nom): 200 V Impulse Discharge Current (8/20µs): 300A Number of Poles: 1 Fail Short: No

Win Source Part Number: 1361481-BK32001002-M
Category: Circuit Protection - Gas Discharge Tube Arresters (GDT)
Package: Tape & Reel
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: BK3-M
Product Status: Active
Package / Case: Cylinder No Lead
Mounting Type: User Defined
HTSUS: 8536.30.8000
Tolerance: ±20%
ECCN: EAR99
Voltage - DC Spark Over (Nom): 200 V
Impulse Discharge Current (8/20µs): 300A
Number of Poles: 1
Fail Short: No

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 13-BK32001002-MTR-ND 1361481-BK32001002-M
Product Name Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT)
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678423 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
3SD4-Series Three Electrode Gas Tube Arrester - 3SD4-90 - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Metal
View Details
Gas Discharge Tube, 2P, 600V; Product Range Epcos - 06J1842 - Newark, An Avnet Company
Specs
Package Type Through Hole Axial Wire leads
Rated Voltage 600 volts
Rated Current 5000 amps
View Details