Yageo USA Circuit Protection - PTC Resettable Fuses BK250-060-DZ

Description
Win Source Part Number: 1361613-BK250-060-DZ Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 38 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: YAGEO Series: BK250 Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.291" Dia x 0.181" T (7.40mm x 4.60mm) Height - Seated (Max): 0.571" (14.50mm) ECCN: EAR99 Current - Max: 3 A Approval Agency: UL Current - Hold (Ih) (Max): 60 mA Voltage - Max: 250V Current - Trip (It): 120 mA Time to Trip: 5 s Resistance - Initial (Ri) (Min): 20 Ohms Resistance - Post Trip (R1) (Max): 45 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1361613-BK250-060-DZ Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 38 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: YAGEO Series: BK250 Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.291" Dia x 0.181" T (7.40mm x 4.60mm) Height - Seated (Max): 0.571" (14.50mm) ECCN: EAR99 Current - Max: 3 A Approval Agency: UL Current - Hold (Ih) (Max): 60 mA Voltage - Max: 250V Current - Trip (It): 120 mA Time to Trip: 5 s Resistance - Initial (Ri) (Min): 20 Ohms Resistance - Post Trip (R1) (Max): 45 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1361613-BK250-060-DZ - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361613-BK250-060-DZ
Circuit Protection - PTC Resettable Fuses 1361613-BK250-060-DZ
Win Source Part Number: 1361613-BK250-060-DZ Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 38 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: YAGEO Series: BK250 Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.291" Dia x 0.181" T (7.40mm x 4.60mm) Height - Seated (Max): 0.571" (14.50mm) ECCN: EAR99 Current - Max: 3 A Approval Agency: UL Current - Hold (Ih) (Max): 60 mA Voltage - Max: 250V Current - Trip (It): 120 mA Time to Trip: 5 s Resistance - Initial (Ri) (Min): 20 Ohms Resistance - Post Trip (R1) (Max): 45 Ohms

Win Source Part Number: 1361613-BK250-060-DZ
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 38 pct.
Type: Polymeric
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: BK250
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.201" (5.10mm)
Size / Dimension: 0.291" Dia x 0.181" T (7.40mm x 4.60mm)
Height - Seated (Max): 0.571" (14.50mm)
ECCN: EAR99
Current - Max: 3 A
Approval Agency: UL
Current - Hold (Ih) (Max): 60 mA
Voltage - Max: 250V
Current - Trip (It): 120 mA
Time to Trip: 5 s
Resistance - Initial (Ri) (Min): 20 Ohms
Resistance - Post Trip (R1) (Max): 45 Ohms

Buy Now Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
BK250-060-DZ
Circuit Protection - PTC Resettable Fuses BK250-060-DZ
PPTC,DISC 7.4MM, 250V 0.06A

PPTC,DISC 7.4MM, 250V 0.06A

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 1361613-BK250-060-DZ BK250-060-DZ
Product Name Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data