Yageo USA Gas Discharge Tube Arresters (GDT) BK12002002-M

Description
Gas Discharge Tube 400V 3000A (3kA) ±20% 1 Pole User Defined
Request a Quote Datasheet
Description
Gas Discharge Tube 400V 3000A (3kA) ±20% 1 Pole User Defined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 13-BK12002002-MTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
13-BK12002002-MTR-ND
Gas Discharge Tube Arresters (GDT) 13-BK12002002-MTR-ND
Gas Discharge Tube 400V 3000A (3kA) ±20% 1 Pole User Defined

Gas Discharge Tube 400V 3000A (3kA) ±20% 1 Pole User Defined

Buy Now Datasheet
Circuit Protection - Gas Discharge Tube Arresters (GDT) - 1361473-BK12002002-M - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1361473-BK12002002-M
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1361473-BK12002002-M
Win Source Part Number: 1361473-BK12002002-M Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Package: Tape & Reel Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: BK1-M Product Status: Active Package / Case: Cylinder No Lead Mounting Type: User Defined HTSUS: 8536.30.8000 Tolerance: ±20% ECCN: EAR99 Voltage - DC Spark Over (Nom): 400 V Impulse Discharge Current (8/20µs): 3000A (3kA) Number of Poles: 1 Fail Short: No

Win Source Part Number: 1361473-BK12002002-M
Category: Circuit Protection - Gas Discharge Tube Arresters (GDT)
Package: Tape & Reel
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: BK1-M
Product Status: Active
Package / Case: Cylinder No Lead
Mounting Type: User Defined
HTSUS: 8536.30.8000
Tolerance: ±20%
ECCN: EAR99
Voltage - DC Spark Over (Nom): 400 V
Impulse Discharge Current (8/20µs): 3000A (3kA)
Number of Poles: 1
Fail Short: No

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 13-BK12002002-MTR-ND 1361473-BK12002002-M
Product Name Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT)
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031042 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
SD3-Series Surface Mount Gas Tube Arrester - SD3-200 - Sankosha U.S.A., Inc.
Specs
Application Data Lines
Features Tape and Reel Packaging
Standards UL Recognized Component Mark (US and Canadian); RoHS
View Details
Gas Tube Surge Arrestor 50-700MHz DC Blocked - CSG-50NFNF - Comtelco Industries, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
Package Type Connectorized
View Details