Yageo USA Gas Discharge Tube Arresters (GDT) BK12001002

Description
Gas Discharge Tube 200V 3000A (3kA) ±20% 1 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 200V 3000A (3kA) ±20% 1 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 13-BK12001002-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
13-BK12001002-ND
Gas Discharge Tube Arresters (GDT) 13-BK12001002-ND
Gas Discharge Tube 200V 3000A (3kA) ±20% 1 Pole Through Hole

Gas Discharge Tube 200V 3000A (3kA) ±20% 1 Pole Through Hole

Buy Now Datasheet
Circuit Protection - Gas Discharge Tube Arresters (GDT) - 1361460-BK12001002 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1361460-BK12001002
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1361460-BK12001002
Win Source Part Number: 1361460-BK12001002 Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: BK1 Package: Box Product Status: Active Package / Case: Axial Cylinder Mounting Type: Through Hole HTSUS: 8536.30.8000 Tolerance: ±20% ECCN: EAR99 Voltage - DC Spark Over (Nom): 200 V Impulse Discharge Current (8/20µs): 3000A (3kA) Number of Poles: 1 Fail Short: No

Win Source Part Number: 1361460-BK12001002
Category: Circuit Protection - Gas Discharge Tube Arresters (GDT)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: BK1
Package: Box
Product Status: Active
Package / Case: Axial Cylinder
Mounting Type: Through Hole
HTSUS: 8536.30.8000
Tolerance: ±20%
ECCN: EAR99
Voltage - DC Spark Over (Nom): 200 V
Impulse Discharge Current (8/20µs): 3000A (3kA)
Number of Poles: 1
Fail Short: No

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 13-BK12001002-ND 1361460-BK12001002
Product Name Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT)
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670275 - RS Components, Ltd.
Specs
Package Type Surface mount
View Details
Gas Discharge Tube - 2 Electrodes - BA CMS Surface Mount - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Axial Wire leads
Capacitance Range 0.3000 pF
View Details
Gas Tube DC Pass Bulk Head Surge & Lightening Arrestor - CPG-ONINF - Comtelco Industries, Inc.
Specs
Features DC Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
View Details