Yageo USA Gas Discharge Tube Arresters (GDT) BK12000702-M

Description
Gas Discharge Tube 140V 3000A (3kA) ±20% 1 Pole User Defined
Request a Quote Datasheet
Description
Gas Discharge Tube 140V 3000A (3kA) ±20% 1 Pole User Defined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 13-BK12000702-MTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
13-BK12000702-MTR-ND
Gas Discharge Tube Arresters (GDT) 13-BK12000702-MTR-ND
Gas Discharge Tube 140V 3000A (3kA) ±20% 1 Pole User Defined

Gas Discharge Tube 140V 3000A (3kA) ±20% 1 Pole User Defined

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 13-BK12000702-MDKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
13-BK12000702-MDKR-ND
Gas Discharge Tube Arresters (GDT) 13-BK12000702-MDKR-ND
GDT 140V 3000A 1 POLE

GDT 140V 3000A 1 POLE

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 13-BK12000702-MCT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
13-BK12000702-MCT-ND
Gas Discharge Tube Arresters (GDT) 13-BK12000702-MCT-ND
GDT 140V 3000A 1 POLE

GDT 140V 3000A 1 POLE

Buy Now Datasheet
Circuit Protection - Gas Discharge Tube Arresters (GDT) - 1361462-BK12000702-M - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1361462-BK12000702-M
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1361462-BK12000702-M
Win Source Part Number: 1361462-BK12000702-M Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Package: Tape & Reel Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: BK1-M Product Status: Active Package / Case: Cylinder No Lead Mounting Type: User Defined HTSUS: 8536.30.8000 Tolerance: ±20% ECCN: EAR99 Voltage - DC Spark Over (Nom): 140 V Impulse Discharge Current (8/20µs): 3000A (3kA) Number of Poles: 1 Fail Short: No

Win Source Part Number: 1361462-BK12000702-M
Category: Circuit Protection - Gas Discharge Tube Arresters (GDT)
Package: Tape & Reel
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: BK1-M
Product Status: Active
Package / Case: Cylinder No Lead
Mounting Type: User Defined
HTSUS: 8536.30.8000
Tolerance: ±20%
ECCN: EAR99
Voltage - DC Spark Over (Nom): 140 V
Impulse Discharge Current (8/20µs): 3000A (3kA)
Number of Poles: 1
Fail Short: No

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 13-BK12000702-MTR-ND 13-BK12000702-MDKR-ND 1361462-BK12000702-M
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT)
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670275 - RS Components, Ltd.
Specs
Package Type Surface mount
View Details
Gas Discharge Tube - 3 Electrode - BM CMS Surface Mount - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Surface Mount
Capacitance Range 0.2000 to 0.5000 pF
View Details
Gas Discharge Tube Arresters (GDT) - GTCR36-750M-R10-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Radial Leads; Radial Cylinder, 3 Lead
Rated Current 10000 amps
View Details