Manufacturer: Kemet
Win Source Part Number: 1105063-B76006V1579M
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Capacitance: 150μF
Tolerance: ±20%
Manufacturer Size Code: V
ESR: 35 mOhm
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
Cap Tant Polymer 150uF 6.3VDC V CASE 20% (7.3 X 4.3 X 1.9mm) SMD 7343-20 0.035 Ohm 105°C T/R Product overview: B76006V1579M035 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 0.035 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 0.035 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-B76006V1579M035 can be used for catalog matching and distributor lookup.
150µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 35mOhm @ 100kHz
CAP TANT POLY 150UF 6.3V 2917
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1105063-B76006V1579M035 | 70-B76006V1579M035 | 495-2301-2-ND | B76006V1579M035 |
| Product Name | Tantalum - Polymer Capacitors - B76006V1579M035 | SMD 150uF 0.035 Ohm Capacitor | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts |