Tantalum Capacitors - Solid SMD 16volts 68uF 10% Product overview: B45197A3686K409 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B45197A3686K409 can be used for catalog matching and distributor lookup.
Manufacturer: Kemet
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047756-B45197A3686K
Termination: SMD/SMT
Voltage Rating: 16 V
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 68 µF
Tolerance: 10 %
Polarity: Polar
ESR (Equivalent Series Resistance): 250 mΩ
Height: 1.8 mm
Width: 1.6 mm
Dissipation Factor: 6 %
Categories: Ceramic Capacitors
Case / Package: 1206
Case / Package: 3216
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 4.3 mm
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206
Voltage Rating (DC): 16 V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 60-B45197A3686K409 | 1047756-B45197A3686K409 |
| Product Name | SMD 68uF Capacitor | Ceramic Capacitors - B45197A3686K409 |
| Configuration / Form Factor | Chip Capacitor | |
| RoHS Compliant | Yes | Yes |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | |
| Capacitance Range | 68 microF | 68 microF |