Manufacturer: Kemet
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1184041-B45196H5336M
Packaging: Tape and Reel
Length: 7.3 mm
Capacitance: 33 µF
Tolerance: 20 %
Polarity: Polar
ESR (Equivalent Series Resistance): 700 mΩ
Dissipation Factor: 6 %
Categories: Custom Parts
Case / Package: 7343-43
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Depth: 4.3 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 25 V
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1184041-B45196H5336M509 |
| Product Name | Custom Parts - Custom Parts (B - D) - B45196H5336M509 |