Manufacturer: Kemet
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047754-B45196H5336K
Packaging: Tape and Reel
Length: 7.3 mm
Mounting: SMD (SMT)
Capacitance: 33 µF
Tolerance: 10 %
Polarity: Polar
ESR (Equivalent Series Resistance): 700 mΩ
Dissipation Factor: 6 %
Categories: OEM Parts(A-B)
Case / Package: 7343-31
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 4.3 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 25 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1047754-B45196H5336K409 |
| Product Name | OEM Parts - OEM Parts (A - B) - B45196H5336K409 |