KEMET Electronics Corporation CAPACITOR; TANTALUM;CAP 10UF; TOL+-20%;SMD; VOL-RTG 25V,CUT TAPE B45196H5106M309/BKN

Description
Features: Ultra-High Volumetric Efficiency Excellent Solderability Stable Temperature and Frequency Characteristics Low Leakage Current, Low Dissipation Factor Low Self-Inductance High Resistance to Shock and Vibration Suitable for Use Without Series Resistor (Special Operating Conditions Recommended) Lead-Free and Material Content Compatible with RoHS Some Partnumbers Are Only Available in M (±20%) Tolerance; These Types Have a Maximum Capacitance Drift at +125°°C of +20% Applications: Telecommunications (e.g. Mobile Phones, Infrastructure) Data Processing (e.g. Laptops, Mainframes) Measuring and Control Engineering (e.g. Voltage Regulators) Automotive Electronics (e.g. Safety Applications e.g Airbags, ABS, Motor Management) Medical Engineering DC/DC Converters

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR; TANTALUM;CAP 10UF; TOL+-20%;SMD; VOL-RTG 25V,CUT TAPE - 70096767 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; TANTALUM;CAP 10UF; TOL+-20%;SMD; VOL-RTG 25V,CUT TAPE
70096767
CAPACITOR; TANTALUM;CAP 10UF; TOL+-20%;SMD; VOL-RTG 25V,CUT TAPE 70096767
Features: Ultra-High Volumetric Efficiency Excellent Solderability Stable Temperature and Frequency Characteristics Low Leakage Current, Low Dissipation Factor Low Self-Inductance High Resistance to Shock and Vibration Suitable for Use Without Series Resistor (Special Operating Conditions Recommended) Lead-Free and Material Content Compatible with RoHS Some Partnumbers Are Only Available in M (±20%) Tolerance; These Types Have a Maximum Capacitance Drift at +125°°C of +20% Applications: Telecommunications (e.g. Mobile Phones, Infrastructure) Data Processing (e.g. Laptops, Mainframes) Measuring and Control Engineering (e.g. Voltage Regulators) Automotive Electronics (e.g. Safety Applications e.g Airbags, ABS, Motor Management) Medical Engineering DC/DC Converters

Features:

  • Ultra-High Volumetric Efficiency
  • Excellent Solderability
  • Stable Temperature and Frequency Characteristics
  • Low Leakage Current, Low Dissipation Factor
  • Low Self-Inductance
  • High Resistance to Shock and Vibration
  • Suitable for Use Without Series Resistor (Special Operating Conditions Recommended)
  • Lead-Free and Material Content Compatible with RoHS
  • Some Partnumbers Are Only Available in M (±20%) Tolerance; These Types Have a Maximum Capacitance Drift at +125°°C of +20%
    Applications:
  • Telecommunications (e.g. Mobile Phones, Infrastructure)
  • Data Processing (e.g. Laptops, Mainframes)
  • Measuring and Control Engineering (e.g. Voltage Regulators)
  • Automotive Electronics (e.g. Safety Applications e.g Airbags, ABS, Motor Management)
  • Medical Engineering
  • DC/DC Converters
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70096767
Product Name CAPACITOR; TANTALUM;CAP 10UF; TOL+-20%;SMD; VOL-RTG 25V,CUT TAPE
Configuration / Form Factor Chip Capacitor
Applications General Purpose
RoHS Compliant Yes
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Motor Run Capacitor - CAP-60/10/440R - Littelfuse, Inc.
Specs
Configuration / Form Factor 0.250" x 0.032" quick-connect lug terminals
Applications Motors / Motor Starting
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
5 suppliers
Tantalum Capacitors (Bottom surface electrode : Large capacitance) - TCTP0G476M8R - ROHM Semiconductor GmbH
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
RoHS Compliant Yes
View Details
3 suppliers
Tantalum Hybrid Capacitor - HyCap - Quantic Evans
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor; Multilayer
Capacitance Type Fixed
View Details