Manufacturer: Kemet
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047750-B45196H1107K
Packaging: Tape and Reel
Termination: SMD/SMT
Voltage Rating: 6.3 V
Length: 7.3 mm
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: 10 %
Polarity: Polar
Leakage Current: 6.3 µA
ESR (Equivalent Series Resistance): 800 mΩ
Height: 3.1 mm
Weight: 670.01263 mg
Width: 4.3 mm
Dissipation Factor: 8 %
Categories: OEM Parts(A-B)
Case / Package: 2917
Case / Package: 7343
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 4.3 mm
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2917
Voltage Rating (DC): 6.3 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1047750-B45196H1107K409 |
| Product Name | OEM Parts - OEM Parts (A - B) - B45196H1107K409 |