KEMET Electronics Corporation SMD 6.3 V Capacitor B45196E1476K409

Description
KEMET B45196E1476K409 Surface Mount Tantalum Capacitor, 47 F, 10%, 6.3 V, 2917 [7343 Metric], D Product overview: B45196E1476K409 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3 V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-B45196E1476K409 can be used for catalog matching and distributor lookup.
Request a Quote
Description
KEMET B45196E1476K409 Surface Mount Tantalum Capacitor, 47 F, 10%, 6.3 V, 2917 [7343 Metric], D Product overview: B45196E1476K409 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3 V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-B45196E1476K409 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6.3 V Capacitor
59-B45196E1476K409
SMD 6.3 V Capacitor 59-B45196E1476K409
KEMET B45196E1476K409 Surface Mount Tantalum Capacitor, 47 F, 10%, 6.3 V, 2917 [7343 Metric], D Product overview: B45196E1476K409 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3 V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-B45196E1476K409 can be used for catalog matching and distributor lookup.

KEMET B45196E1476K409 Surface Mount Tantalum Capacitor, 47 F, 10%, 6.3 V, 2917 [7343 Metric], D Product overview: B45196E1476K409 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3 V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-B45196E1476K409 can be used for catalog matching and distributor lookup.

Supplier's Site
Tantalum Capacitors - B45196E1476K409 - 964166-B45196E1476K409 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - B45196E1476K409
964166-B45196E1476K409
Tantalum Capacitors - B45196E1476K409 964166-B45196E1476K409
Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964166-B45196E1476K4 09 Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 6.3 V Length: 7.3 mm Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: 10 % Impedance: 1.1 Ω Polarity: Polar Leakage Current: 3 µA ESR (Equivalent Series Resistance): 800 mΩ Dielectric Material: Tantalum Number of Pins: 2 Width: 4.3 mm Dissipation Factor: 6 % Categories: Tantalum Capacitors Case / Package: D Case / Package: 7343 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 4.3 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2917 Voltage Rating (DC): 6.3 V REACH SVHC: No SVHC

Manufacturer: Kemet
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964166-B45196E1476K409
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 6.3 V
Length: 7.3 mm
Mounting: SMD (SMT)
Capacitance: 47 µF
Tolerance: 10 %
Impedance: 1.1 Ω
Polarity: Polar
Leakage Current: 3 µA
ESR (Equivalent Series Resistance): 800 mΩ
Dielectric Material: Tantalum
Number of Pins: 2
Width: 4.3 mm
Dissipation Factor: 6 %
Categories: Tantalum Capacitors
Case / Package: D
Case / Package: 7343
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 4.3 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2917
Voltage Rating (DC): 6.3 V
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 59-B45196E1476K409 964166-B45196E1476K409
Product Name SMD 6.3 V Capacitor Tantalum Capacitors - B45196E1476K409
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101472U050AC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701246 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details