KEMET Electronics Corporation Ferrite Beads and Chips B-8

Description
Ferrite Bead
Request a Quote Datasheet
Description
Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 399-B-8-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
399-B-8-ND
Ferrite Beads and Chips 399-B-8-ND
Ferrite Bead

Ferrite Bead

Buy Now Datasheet
Ferrite Bead, 2.5A, Toroid Rohs Compliant Kemet - 34AH0276 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 2.5A, Toroid Rohs Compliant Kemet
34AH0276
Ferrite Bead, 2.5A, Toroid Rohs Compliant Kemet 34AH0276
FERRITE BEAD, 2.5A, TOROID ROHS COMPLIANT: YES

FERRITE BEAD, 2.5A, TOROID ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 399-B-8-ND 34AH0276
Product Name Ferrite Beads and Chips Ferrite Bead, 2.5A, Toroid Rohs Compliant Kemet
Packing Method Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details
Automotive 0.027uH 250MHz 0.6A Inductor and Choke - 71-0603CS-27NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers