KEMET Electronics Corporation Ferrite Beads and Chips B-7

Description
Ferrite Bead
Request a Quote Datasheet
Description
Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 399-B-7-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
399-B-7-ND
Ferrite Beads and Chips 399-B-7-ND
Ferrite Bead

Ferrite Bead

Buy Now Datasheet
Ferrite Bead, 2.5A, Toroid Rohs Compliant Kemet - 34AH0275 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 2.5A, Toroid Rohs Compliant Kemet
34AH0275
Ferrite Bead, 2.5A, Toroid Rohs Compliant Kemet 34AH0275
FERRITE BEAD, 2.5A, TOROID ROHS COMPLIANT: YES

FERRITE BEAD, 2.5A, TOROID ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 399-B-7-ND 34AH0275
Product Name Ferrite Beads and Chips Ferrite Bead, 2.5A, Toroid Rohs Compliant Kemet
Rated DC Current 2500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1EGTTP121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 120 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176749-9 - TE Connectivity
Specs
Impedance 28 ohms
DCR 0.0150 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0402DF Ferrite Chip Inductors - 0402DF-900 0402DF-900XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details