KEMET Electronics Corporation Ferrite Beads and Chips B-6-22B

Description
Ferrite Bead
Request a Quote Datasheet
Description
Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 399-B-6-22B-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
399-B-6-22B-ND
Ferrite Beads and Chips 399-B-6-22B-ND
Ferrite Bead

Ferrite Bead

Buy Now Datasheet
Ferrite Bead, 2A, Axial Rohs Compliant Kemet - 34AH0273 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 2A, Axial Rohs Compliant Kemet
34AH0273
Ferrite Bead, 2A, Axial Rohs Compliant Kemet 34AH0273
FERRITE BEAD, 2A, AXIAL ROHS COMPLIANT: YES

FERRITE BEAD, 2A, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 399-B-6-22B-ND 34AH0273
Product Name Ferrite Beads and Chips Ferrite Bead, 2A, Axial Rohs Compliant Kemet
Rated DC Current 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 250000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads - 2-2176749-2 - TE Connectivity
Specs
Impedance 500 ohms
DCR 0.0850 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive 0.012uH 250MHz 0.7A Inductor and Choke - 71-0603CS-12NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details