KEMET Electronics Corporation Ferrite Beads and Chips B-3

Description
Ferrite Bead
Request a Quote Datasheet
Description
Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 399-B-3-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
399-B-3-ND
Ferrite Beads and Chips 399-B-3-ND
Ferrite Bead

Ferrite Bead

Buy Now Datasheet
Ferrite Bead, 3.5A, Toroid Rohs Compliant Kemet - 34AH0270 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 3.5A, Toroid Rohs Compliant Kemet
34AH0270
Ferrite Bead, 3.5A, Toroid Rohs Compliant Kemet 34AH0270
FERRITE BEAD, 3.5A, TOROID ROHS COMPLIANT: YES

FERRITE BEAD, 3.5A, TOROID ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 399-B-3-ND 34AH0270
Product Name Ferrite Beads and Chips Ferrite Bead, 3.5A, Toroid Rohs Compliant Kemet
Rated DC Current 3500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176494-5 - TE Connectivity
Specs
Impedance 800 ohms
DCR 0.3000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-421 0402AF-421XJLW - Coilcraft, Inc.
Specs
Impedance 250 ohms
DCR 0.7000 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CZB Multilayer Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 10 to 2000 ohms
Standards and Certifications RoHS
View Details