KEMET Electronics Corporation Ferrite Beads and Chips B-1

Description
Ferrite Bead
Request a Quote Datasheet
Description
Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 399-B-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
399-B-1-ND
Ferrite Beads and Chips 399-B-1-ND
Ferrite Bead

Ferrite Bead

Buy Now Datasheet
Ferrite Bead, 1.5A, Toroid Rohs Compliant Kemet - 34AH0267 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1.5A, Toroid Rohs Compliant Kemet
34AH0267
Ferrite Bead, 1.5A, Toroid Rohs Compliant Kemet 34AH0267
FERRITE BEAD, 1.5A, TOROID ROHS COMPLIANT: YES

FERRITE BEAD, 1.5A, TOROID ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 399-B-1-ND 34AH0267
Product Name Ferrite Beads and Chips Ferrite Bead, 1.5A, Toroid Rohs Compliant Kemet
Rated DC Current 1500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-43NXGLW - 1033639-0402CS-43NXGLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - LPC4045EATEB5R0K - 965318-LPC4045EATEB5R0K - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Ferrite Beads - 1-2176745-3 - TE Connectivity
Specs
Impedance 60 ohms
DCR 0.0700 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers