Yageo USA Attenuators ATV321DR-079DBL

Description
RESISTOR CHIP
Request a Quote Datasheet
Description
RESISTOR CHIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 13-ATV321DR-079DBLTR-ND - DigiKey
Thief River Falls, MN, United States
RESISTOR CHIP

RESISTOR CHIP

Buy Now Datasheet
RF and Wireless - Attenuators - ATV321DR-079DBL - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
ATV321DR-079DBL
RF and Wireless - Attenuators ATV321DR-079DBL
RESISTOR CHIP

RESISTOR CHIP

Supplier's Site
Attenuators - ATV321DR-079DBL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
ATV321DR-079DBL
Attenuators ATV321DR-079DBL
RF Attenuators 9dB 0 Hz ~ 2.5 GHz 50 Ohms 40mW 0404 (1010 Metric), Concave

RF Attenuators 9dB 0 Hz ~ 2.5 GHz 50 Ohms 40mW 0404 (1010 Metric), Concave

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 13-ATV321DR-079DBLTR-ND ATV321DR-079DBL ATV321DR-079DBL
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuation 9 dB 9 dB 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 200W 3GHz - UIYCA200AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
ColorConnect Attenuators - AT-SMA-02-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2240517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 50 GHz
Attenuation 40 dB
View Details