Chip attenuators with lead-free terminations made by thick film process
Attenuation value from 1 dB to 20 dB
Tolerance from ±0.2 dB to ±2 dB
Applications
Mobile phones, Receivers, Battery charger, Palmtop computers
| Yageo USA | |
|---|---|
| Product Category | Resistors |
| Product Number | ATV321CR-0710DBL |
| Product Name | RF Attenuator Chip Resistors |
| Configuration | Single Resistor |