TVS DIODE 33VWM 53VC P600
53V Clamp 190A Ipp Tvs Diode Through Hole P600
ATS, 2CF, 33V, 53V, AUTO, BOX
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-ATS33C-2CF/BCT-ND | ATS33C-2CF/B |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | P600, Axial | P600 |
| Peak Pulse Power | 10000 watts | 10000 watts |
| VC | 53 volts | 53 volts |