499 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
499 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
499 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES SMD 499K OHM 0.1% 1/4W 1206
RES, 499K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:499kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES, 499K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:499kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES SMD 499K OHM 0.1% 1/4W 1206
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | YAG4152TR-ND | 1991259 | 1991260P | AT1206BRD07499KL | 59AK5857 | AT1206BRD07499KL |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 499K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | Automotive; General Use | Precision Resistor | ||||
| Technology / Construction | Thin Film (Chip) | Thin film | Thin Film (Chip); Thin Film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 [3216 Metric] | 1206; 1206 (3216 Metric) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |