Yageo USA Chip Resistor - Surface Mount AT0805DRD071KL

Description
1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2123-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2123-2-ND
Chip Resistor - Surface Mount 311-2123-2-ND
1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2123-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2123-6-ND
Chip Resistor - Surface Mount 311-2123-6-ND
1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2123-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2123-1-ND
Chip Resistor - Surface Mount 311-2123-1-ND
1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - AT0805DRD071KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AT0805DRD071KL
Chip Resistor - Surface Mount AT0805DRD071KL
RES SMD 1K OHM 0.5% 1/8W 0805

RES SMD 1K OHM 0.5% 1/8W 0805

Supplier's Site Datasheet
RES SMD 1K OHM 0.5% 1/8W 0805 - 898-AT0805DRD071KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 1K OHM 0.5% 1/8W 0805
898-AT0805DRD071KL
RES SMD 1K OHM 0.5% 1/8W 0805 898-AT0805DRD071KL
RES SMD 1K OHM 0.5% 1/8W 0805

RES SMD 1K OHM 0.5% 1/8W 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AT0805DRD071KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AT0805DRD071KL
Resistors - Chip Resistor - Surface Mount AT0805DRD071KL
RES SMD 1K OHM 0.5% 1/8W 0805

RES SMD 1K OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 311-2123-2-ND AT0805DRD071KL 898-AT0805DRD071KL AT0805DRD071KL
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 1K OHM 0.5% 1/8W 0805 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details