4.99 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES SMD 4.99K OHM 0.1% 1/8W 0805
RES SMD 4.99K OHM 0.1% 1/8W 0805
RES, 4K99, 0.1%, 0.125W, THIN FILM, 0805; Resistance:4.99kohm;
RES, 4K99, 0.1%, 0.125W, THIN FILM, 0805; Resistance:4.99kohm;
RES SMD 4.99K OHM 0.1% 1/8W 0805
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 13-AT0805BRD074K99LTR-ND | 59AK1699 | 898-AT0805BRD074K99L |
| Product Name | Chip Resistor - Surface Mount | Res, 4K99, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo | RES SMD 4.99K OHM 0.1% 1/8W 0805 |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip); Thin Film |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |