RES CHIP 0603
RES, 120K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 13-AT0603FRE07120KLTR-ND | 48AK4053 |
| Product Name | Chip Resistor - Surface Mount | Res, 120K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 |
| Tolerance | 1 +/- % |