RES 100 OHM 1% 1/10W 0603
RES, 100R, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES
RES 100 OHM 1% 1/10W 0603
RESISTOR CHIP
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 13-AT0603FRD07100RLTR-ND | 48AK4050 | AT0603FRD07100RL | AT0603FRD07100RL |
| Product Name | Chip Resistor - Surface Mount | Res, 100R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603; 0603 (1608 Metric) | |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms |