Yageo USA Chip Resistor - Surface Mount AT0603BRE072KL

Description
RES 2K OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES 2K OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AT0603BRE072KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AT0603BRE072KLTR-ND
Chip Resistor - Surface Mount 13-AT0603BRE072KLTR-ND
RES 2K OHM 0.1% 1/10W 0603

RES 2K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AT0603BRE072KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AT0603BRE072KLDKR-ND
Chip Resistor - Surface Mount 13-AT0603BRE072KLDKR-ND
RES 2K OHM 0.1% 1/10W 0603

RES 2K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AT0603BRE072KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AT0603BRE072KLCT-ND
Chip Resistor - Surface Mount 13-AT0603BRE072KLCT-ND
RES 2K OHM 0.1% 1/10W 0603

RES 2K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Res, 2K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK3781 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK3781
Res, 2K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK3781
RES, 2K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK1684 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK1684
Res, 2K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK1684
RES, 2K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - AT0603BRE072KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AT0603BRE072KL
Resistors - Chip Resistor - Surface Mount AT0603BRE072KL
RES 2K OHM 0.1% 1/10W 0603

RES 2K OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 13-AT0603BRE072KLTR-ND 59AK3781 AT0603BRE072KL
Product Name Chip Resistor - Surface Mount Res, 2K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details