RES 9.1K OHM 0.1% 1/10W 0603
RES, 9K1, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 13-AT0603BRD079K1LTR-ND | 50AK0078 | AT0603BRD079K1L |
| Product Name | Chip Resistor - Surface Mount | Res, 9K1, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |