RES 820 OHM 0.1% 1/10W 0603
RES, 820R, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 13-AT0603BRD07820RLTR-ND | 50AK0077 |
| Product Name | Chip Resistor - Surface Mount | Res, 820R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 |
| Resistance Range | 820 ohms |