6.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES SMD 6.2K OHM 0.1% 1/10W 0603
RES SMD 6.2K OHM 0.1% 1/10W 0603
RES SMD 6.2K OHM 0.1% 1/10W 0603
Chip Resistor Automotive Grade Thin Film 0603 6.2kOhm 0.1% Paper T/R
RES SMD 6.2K OHM 0.1% 1/10W 0603
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 13-AT0603BRD076K2LTR-ND | AT0603BRD076K2L | 898-AT0603BRD076K2L | AT0603BRD076K2L |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor Automotive Grade Thin Film 0603 6.2kOhm 0.1% Paper T/R | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | Automotive | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip); Thin Film | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 (1608 Metric) | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |