Yageo USA Chip Resistor - Surface Mount AT0603BRD07560RL

Description
RES 560 OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES 560 OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AT0603BRD07560RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AT0603BRD07560RLTR-ND
Chip Resistor - Surface Mount 13-AT0603BRD07560RLTR-ND
RES 560 OHM 0.1% 1/10W 0603

RES 560 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Res, 560R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK5759 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK5759
Res, 560R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK5759
RES, 560R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:560ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 560R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:560ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK7453 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK7453
Res, 560R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK7453
RES, 560R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:560ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 560R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:560ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - AT0603BRD07560RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AT0603BRD07560RL
Chip Resistor - Surface Mount AT0603BRD07560RL
RESISTOR CHIP

RESISTOR CHIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 13-AT0603BRD07560RLTR-ND 58AK5759 AT0603BRD07560RL
Product Name Chip Resistor - Surface Mount Res, 560R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 560 ohms 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details