40.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES SMD 40.2KOHM 0.1% 1/10W 0603
RES SMD 40.2KOHM 0.1% 1/10W 0603
RES, 40K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:40.2kohm;
RES, 40K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:40.2kohm;
RES SMD 40.2KOHM 0.1% 1/10W 0603
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 13-AT0603BRD0740K2LTR-ND | 58AK3150 | AT0603BRD0740K2L |
| Product Name | Chip Resistor - Surface Mount | Res, 40K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |