Yageo USA Chip Resistor - Surface Mount AT0603BRD073KL

Description
RES 3K OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES 3K OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AT0603BRD073KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AT0603BRD073KLTR-ND
Chip Resistor - Surface Mount 13-AT0603BRD073KLTR-ND
RES 3K OHM 0.1% 1/10W 0603

RES 3K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AT0603BRD073KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AT0603BRD073KLDKR-ND
Chip Resistor - Surface Mount 13-AT0603BRD073KLDKR-ND
RES 3K OHM 0.1% 1/10W 0603

RES 3K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AT0603BRD073KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AT0603BRD073KLCT-ND
Chip Resistor - Surface Mount 13-AT0603BRD073KLCT-ND
RES 3K OHM 0.1% 1/10W 0603

RES 3K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Res, 3K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3145 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3145
Res, 3K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3145
RES, 3K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK1669 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK1669
Res, 3K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK1669
RES, 3K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - AT0603BRD073KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AT0603BRD073KL
Chip Resistor - Surface Mount AT0603BRD073KL
RESISTOR CHIP

RESISTOR CHIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 13-AT0603BRD073KLTR-ND 58AK3145 AT0603BRD073KL
Product Name Chip Resistor - Surface Mount Res, 3K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details