Yageo USA Chip Resistor - Surface Mount AT0603BRD07200RL

Description
200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AT0603BRD07200RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AT0603BRD07200RLTR-ND
Chip Resistor - Surface Mount 13-AT0603BRD07200RLTR-ND
200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AT0603BRD07200RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AT0603BRD07200RLDKR-ND
Chip Resistor - Surface Mount 13-AT0603BRD07200RLDKR-ND
RES SMD 200 OHM 0.1% 1/10W 0603

RES SMD 200 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AT0603BRD07200RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AT0603BRD07200RLCT-ND
Chip Resistor - Surface Mount 13-AT0603BRD07200RLCT-ND
RES SMD 200 OHM 0.1% 1/10W 0603

RES SMD 200 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - AT0603BRD07200RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AT0603BRD07200RL
Chip Resistor - Surface Mount AT0603BRD07200RL
RES SMD 200 OHM 0.1% 1/10W 0603

RES SMD 200 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 200R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK1666 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK1666
Res, 200R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK1666
RES, 200R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 200R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK3763 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK3763
Res, 200R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK3763
RES, 200R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 200R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 200 OHM 0.1% 1/10W 0603 - 898-AT0603BRD07200RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 200 OHM 0.1% 1/10W 0603
898-AT0603BRD07200RL
RES SMD 200 OHM 0.1% 1/10W 0603 898-AT0603BRD07200RL
RES SMD 200 OHM 0.1% 1/10W 0603

RES SMD 200 OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 13-AT0603BRD07200RLTR-ND AT0603BRD07200RL 59AK1666 898-AT0603BRD07200RL
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 200R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo RES SMD 200 OHM 0.1% 1/10W 0603
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details