Yageo USA Chip Resistor - Surface Mount AT0603BRD071K5L

Description
RES SMD 1.5K OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 1.5K OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AT0603BRD071K5LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AT0603BRD071K5LDKR-ND
Chip Resistor - Surface Mount 13-AT0603BRD071K5LDKR-ND
RES SMD 1.5K OHM 0.1% 1/10W 0603

RES SMD 1.5K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AT0603BRD071K5LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AT0603BRD071K5LCT-ND
Chip Resistor - Surface Mount 13-AT0603BRD071K5LCT-ND
RES SMD 1.5K OHM 0.1% 1/10W 0603

RES SMD 1.5K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AT0603BRD071K5LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AT0603BRD071K5LTR-ND
Chip Resistor - Surface Mount 13-AT0603BRD071K5LTR-ND
1.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 1K5, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK9641 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK9641
Res, 1K5, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK9641
RES, 1K5, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K5, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 1K5, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK3756 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK3756
Res, 1K5, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK3756
RES, 1K5, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K5, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - AT0603BRD071K5L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AT0603BRD071K5L
Chip Resistor - Surface Mount AT0603BRD071K5L
RES SMD 1.5K OHM 0.1% 1/10W 0603

RES SMD 1.5K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 13-AT0603BRD071K5LDKR-ND 58AK9641 AT0603BRD071K5L
Product Name Chip Resistor - Surface Mount Res, 1K5, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details