Yageo USA Chip Resistor - Surface Mount AT0603BRD0715RL

Description
15 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
15 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AT0603BRD0715RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AT0603BRD0715RLCT-ND
Chip Resistor - Surface Mount 13-AT0603BRD0715RLCT-ND
15 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

15 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AT0603BRD0715RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AT0603BRD0715RLDKR-ND
Chip Resistor - Surface Mount 13-AT0603BRD0715RLDKR-ND
15 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

15 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AT0603BRD0715RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AT0603BRD0715RLTR-ND
Chip Resistor - Surface Mount 13-AT0603BRD0715RLTR-ND
15 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

15 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - AT0603BRD0715RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AT0603BRD0715RL
Chip Resistor - Surface Mount AT0603BRD0715RL
RES SMD 15 OHM 0.1% 1/10W 0603

RES SMD 15 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 15R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK3760 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK3760
Res, 15R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK3760
RES, 15R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:15ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 15R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:15ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK5751 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK5751
Res, 15R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK5751
RES, 15R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:15ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 15R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:15ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 13-AT0603BRD0715RLCT-ND AT0603BRD0715RL 59AK3760
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 15R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details