Yageo USA Chip Resistor - Surface Mount AT0603BRD07150KL

Description
150 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
150 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AT0603BRD07150KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AT0603BRD07150KLTR-ND
Chip Resistor - Surface Mount 13-AT0603BRD07150KLTR-ND
150 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

150 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AT0603BRD07150KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AT0603BRD07150KLDKR-ND
Chip Resistor - Surface Mount 13-AT0603BRD07150KLDKR-ND
RES SMD 150K OHM 0.1% 1/10W 0603

RES SMD 150K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AT0603BRD07150KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AT0603BRD07150KLCT-ND
Chip Resistor - Surface Mount 13-AT0603BRD07150KLCT-ND
RES SMD 150K OHM 0.1% 1/10W 0603

RES SMD 150K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Res, 150K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK9643 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK9643
Res, 150K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK9643
RES, 150K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 150K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 150K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3141 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3141
Res, 150K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3141
RES, 150K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 150K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - AT0603BRD07150KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AT0603BRD07150KL
Chip Resistor - Surface Mount AT0603BRD07150KL
RES SMD 150K OHM 0.1% 1/10W 0603

RES SMD 150K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 13-AT0603BRD07150KLTR-ND 58AK9643 AT0603BRD07150KL
Product Name Chip Resistor - Surface Mount Res, 150K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details