Yageo USA Chip Resistor - Surface Mount AT0603BRD0714KL

Description
14 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Description
14 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Yageo 14K ohm thin film chip resistor, part number 58AK3139, features a resistance tolerance of ±0.1% and a power rating of 0.1W. It is housed in a 0603 package size, making it suitable for applications where space is a constraint. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications. It is RoHS compliant and halogen-free, contributing to environmentally friendly practices. The resistor exhibits high stability and precision, making it ideal for use in automotive electronics, industrial and medical equipment, and telecommunications. Its construction includes a metal film layer on a ceramic substrate, ensuring optimal solderability and durability.

Datasheet Summary
Powered by GS/AI

The Yageo 14K ohm thin film chip resistor, part number 58AK3139, features a resistance tolerance of ±0.1% and a power rating of 0.1W. It is housed in a 0603 package size, making it suitable for applications where space is a constraint. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications. It is RoHS compliant and halogen-free, contributing to environmentally friendly practices. The resistor exhibits high stability and precision, making it ideal for use in automotive electronics, industrial and medical equipment, and telecommunications. Its construction includes a metal film layer on a ceramic substrate, ensuring optimal solderability and durability.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AT0603BRD0714KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AT0603BRD0714KL-ND
Chip Resistor - Surface Mount AT0603BRD0714KL-ND
14 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

14 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 14K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK5749 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK5749
Res, 14K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK5749
RES, 14K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:14kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 14K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:14kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3139 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3139
Res, 14K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3139
RES, 14K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:14kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 14K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:14kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - AT0603BRD0714KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AT0603BRD0714KL
Chip Resistor - Surface Mount AT0603BRD0714KL
RES SMD 14K OHM 0.1% 1/10W 0603

RES SMD 14K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number AT0603BRD0714KL-ND 58AK5749 AT0603BRD0714KL
Product Name Chip Resistor - Surface Mount Res, 14K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data