Yageo USA Chip Resistor - Surface Mount AT0603BRD0712KL

Description
RES 12K OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES 12K OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AT0603BRD0712KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AT0603BRD0712KLTR-ND
Chip Resistor - Surface Mount 13-AT0603BRD0712KLTR-ND
RES 12K OHM 0.1% 1/10W 0603

RES 12K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AT0603BRD0712KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AT0603BRD0712KLCT-ND
Chip Resistor - Surface Mount 13-AT0603BRD0712KLCT-ND
RES 12K OHM 0.1% 1/10W 0603

RES 12K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AT0603BRD0712KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AT0603BRD0712KLDKR-ND
Chip Resistor - Surface Mount 13-AT0603BRD0712KLDKR-ND
RES 12K OHM 0.1% 1/10W 0603

RES 12K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - AT0603BRD0712KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AT0603BRD0712KL
Chip Resistor - Surface Mount AT0603BRD0712KL
RESISTOR CHIP

RESISTOR CHIP

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - AT0603BRD0712KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AT0603BRD0712KL
Resistors - Chip Resistor - Surface Mount AT0603BRD0712KL
RES 12K OHM 0.1% 1/10W 0603

RES 12K OHM 0.1% 1/10W 0603

Supplier's Site
Res, 12K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK3759 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK3759
Res, 12K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK3759
RES, 12K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 12K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK5816 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK5816
Res, 12K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK5816
RES, 12K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 12K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 13-AT0603BRD0712KLTR-ND AT0603BRD0712KL AT0603BRD0712KL 59AK3759
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 12K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD474JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details