Yageo USA Surface Mount Resistors AT0603BRD07100KL

Description
Yageo AT0603BRD07100KL
Request a Quote Datasheet
Description
Yageo AT0603BRD07100KL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1991238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991238
Surface Mount Resistors 1991238
Yageo AT0603BRD07100KL

Yageo AT0603BRD07100KL

Supplier's Site
Surface Mount Resistors - 1991238P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991238P
Surface Mount Resistors 1991238P
Yageo AT0603BRD07100KL

Yageo AT0603BRD07100KL

Supplier's Site
Surface Mount Resistors - 1991237 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991237
Surface Mount Resistors 1991237
Yageo AT0603BRD07100KL

Yageo AT0603BRD07100KL

Supplier's Site
Chip Resistor - Surface Mount - YAG2107TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2107TR-ND
Chip Resistor - Surface Mount YAG2107TR-ND
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2107DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2107DKR-ND
Chip Resistor - Surface Mount YAG2107DKR-ND
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2107CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2107CT-ND
Chip Resistor - Surface Mount YAG2107CT-ND
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 0.1W 100000ohm 75V Resistor - 52-AT0603BRD07100KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 100000ohm 75V Resistor
52-AT0603BRD07100KL
SMD 0.1W 100000ohm 75V Resistor 52-AT0603BRD07100KL
Fixed Resistor, Thin Film, 0.1W, 100000ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: AT0603BRD07100KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 100000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 100000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AT0603BRD07100KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 100000ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: AT0603BRD07100KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 100000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 100000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AT0603BRD07100KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - AT0603BRD07100KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AT0603BRD07100KL
Chip Resistor - Surface Mount AT0603BRD07100KL
RES SMD 100K OHM 0.1% 1/10W 0603

RES SMD 100K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 100K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 38AK6326 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
38AK6326
Res, 100K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 38AK6326
RES, 100K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 100K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 100K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK0939 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK0939
Res, 100K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK0939
RES, 100K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK0938 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK0938
Res, 100K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK0938
RES, 100K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1991238 1991238P YAG2107TR-ND 52-AT0603BRD07100KL AT0603BRD07100KL 38AK6326 49AK0939
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount SMD 0.1W 100000ohm 75V Resistor Chip Resistor - Surface Mount Res, 100K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 100K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2573165 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1800 ohms
View Details