Yageo USA Chip Resistor - Surface Mount AT0402CRD0712R4L

Description
12.4 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
12.4 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AT0402CRD0712R4L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AT0402CRD0712R4L-ND
Chip Resistor - Surface Mount AT0402CRD0712R4L-ND
12.4 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12.4 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - AT0402CRD0712R4L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AT0402CRD0712R4L
Chip Resistor - Surface Mount AT0402CRD0712R4L
RES SMD 12.4OHM 0.25% 1/16W 0402

RES SMD 12.4OHM 0.25% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number AT0402CRD0712R4L-ND AT0402CRD0712R4L
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402
Resistance Range 12.4 ohms 12.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details