Yageo USA Chip Resistor - Surface Mount AT0402BRD075K6L

Description
RES 5.6K OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES 5.6K OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AT0402BRD075K6LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AT0402BRD075K6LTR-ND
Chip Resistor - Surface Mount 13-AT0402BRD075K6LTR-ND
RES 5.6K OHM 0.1% 1/16W 0402

RES 5.6K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - AT0402BRD075K6L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AT0402BRD075K6L
Chip Resistor - Surface Mount AT0402BRD075K6L
RESISTOR CHIP

RESISTOR CHIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 13-AT0402BRD075K6LTR-ND AT0402BRD075K6L
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD825JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details