Yageo USA Chip Resistor - Surface Mount AT0402BRD0759KL

Description
59 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Description
59 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Yageo 59K ohm thin film chip resistor, part number 58AK3131, features a resistance tolerance of ±0.1% and a power rating of 63mW. It is housed in a compact 0402 package, making it suitable for applications where space is a constraint. This resistor is AEC-Q200 qualified, ensuring it meets automotive standards for reliability and performance. It is RoHS compliant and halogen-free, contributing to environmentally friendly designs. The resistor exhibits high stability and precision, making it ideal for use in automotive electronics, industrial and medical equipment, and telecommunications. Its construction includes a metal film layer on a ceramic substrate, providing excellent solderability and durability.

Datasheet Summary
Powered by GS/AI

The Yageo 59K ohm thin film chip resistor, part number 58AK3131, features a resistance tolerance of ±0.1% and a power rating of 63mW. It is housed in a compact 0402 package, making it suitable for applications where space is a constraint. This resistor is AEC-Q200 qualified, ensuring it meets automotive standards for reliability and performance. It is RoHS compliant and halogen-free, contributing to environmentally friendly designs. The resistor exhibits high stability and precision, making it ideal for use in automotive electronics, industrial and medical equipment, and telecommunications. Its construction includes a metal film layer on a ceramic substrate, providing excellent solderability and durability.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AT0402BRD0759KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AT0402BRD0759KL-ND
Chip Resistor - Surface Mount AT0402BRD0759KL-ND
59 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

59 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 59K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK3131 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK3131
Res, 59K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK3131
RES, 59K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:59kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 59K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:59kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 59K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK7431 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK7431
Res, 59K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK7431
RES, 59K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:59kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 59K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:59kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number AT0402BRD0759KL-ND 58AK3131
Product Name Chip Resistor - Surface Mount Res, 59K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD915GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details