Yageo USA Chip Resistor - Surface Mount AT0402BRD073K3L

Description
RES SMD 3.3K OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 3.3K OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AT0402BRD073K3LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AT0402BRD073K3LDKR-ND
Chip Resistor - Surface Mount 13-AT0402BRD073K3LDKR-ND
RES SMD 3.3K OHM 0.1% 1/16W 0402

RES SMD 3.3K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AT0402BRD073K3LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AT0402BRD073K3LCT-ND
Chip Resistor - Surface Mount 13-AT0402BRD073K3LCT-ND
RES SMD 3.3K OHM 0.1% 1/16W 0402

RES SMD 3.3K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AT0402BRD073K3LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AT0402BRD073K3LTR-ND
Chip Resistor - Surface Mount 13-AT0402BRD073K3LTR-ND
3.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - AT0402BRD073K3L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AT0402BRD073K3L
Chip Resistor - Surface Mount AT0402BRD073K3L
RES SMD 3.3K OHM 0.1% 1/16W 0402

RES SMD 3.3K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 3K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK5795 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK5795
Res, 3K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK5795
RES, 3K3, 0.1%, 0.063W, THIN FILM, 0402; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K3, 0.1%, 0.063W, THIN FILM, 0402; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK5796 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK5796
Res, 3K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK5796
RES, 3K3, 0.1%, 0.063W, THIN FILM, 0402; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K3, 0.1%, 0.063W, THIN FILM, 0402; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 13-AT0402BRD073K3LDKR-ND AT0402BRD073K3L 59AK5795
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 3K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9093FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details