Yageo USA Chip Resistor - Surface Mount AT0402BRD0733K2L

Description
RES SMD 33.2KOHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 33.2KOHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AT0402BRD0733K2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AT0402BRD0733K2LCT-ND
Chip Resistor - Surface Mount 13-AT0402BRD0733K2LCT-ND
RES SMD 33.2KOHM 0.1% 1/16W 0402

RES SMD 33.2KOHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AT0402BRD0733K2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AT0402BRD0733K2LTR-ND
Chip Resistor - Surface Mount 13-AT0402BRD0733K2LTR-ND
33.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

33.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AT0402BRD0733K2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AT0402BRD0733K2LDKR-ND
Chip Resistor - Surface Mount 13-AT0402BRD0733K2LDKR-ND
RES SMD 33.2KOHM 0.1% 1/16W 0402

RES SMD 33.2KOHM 0.1% 1/16W 0402

Buy Now Datasheet
SMD 33.2KOHM 16W Resistor - 52-AT0402BRD0733K2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33.2KOHM 16W Resistor
52-AT0402BRD0733K2L
SMD 33.2KOHM 16W Resistor 52-AT0402BRD0733K2L
RES SMD 33.2KOHM 0.1% 1/16W 0402 Product overview: AT0402BRD0733K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33.2KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33.2KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AT0402BRD0733K2L can be used for catalog matching and distributor lookup.

RES SMD 33.2KOHM 0.1% 1/16W 0402 Product overview: AT0402BRD0733K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33.2KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33.2KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AT0402BRD0733K2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - AT0402BRD0733K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AT0402BRD0733K2L
Chip Resistor - Surface Mount AT0402BRD0733K2L
RES SMD 33.2KOHM 0.1% 1/16W 0402

RES SMD 33.2KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 13-AT0402BRD0733K2LCT-ND 52-AT0402BRD0733K2L AT0402BRD0733K2L
Product Name Chip Resistor - Surface Mount SMD 33.2KOHM 16W Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176245-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD225GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details