RES 330 OHM 0.1% 1/16W 0402
62.5mW Thin Film Resistor 50V ±25ppm/℃ ±0.1% -55℃~+155℃ 330Ω 0402 Chip Resistor - Surface Mount ROHS
RESISTOR CHIP
| DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 13-AT0402BRD07330RLTR-ND | 898-AT0402BRD07330RL | AT0402BRD07330RL |
| Product Name | Chip Resistor - Surface Mount | 62.5mW Thin Film Resistor 50V ±25ppm/℃ ±0.1% -55℃~+155℃ 330Ω 0402 Chip Resistor - Surface Mount ROHS | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | ||
| Resistance Range | 330 ohms | 330 ohms |