Yageo USA Chip Resistor - Surface Mount AT0402BRD0720RL

Description
RES SMD 20 OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 20 OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AT0402BRD0720RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AT0402BRD0720RLCT-ND
Chip Resistor - Surface Mount 13-AT0402BRD0720RLCT-ND
RES SMD 20 OHM 0.1% 1/16W 0402

RES SMD 20 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AT0402BRD0720RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AT0402BRD0720RLDKR-ND
Chip Resistor - Surface Mount 13-AT0402BRD0720RLDKR-ND
RES SMD 20 OHM 0.1% 1/16W 0402

RES SMD 20 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AT0402BRD0720RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AT0402BRD0720RLTR-ND
Chip Resistor - Surface Mount 13-AT0402BRD0720RLTR-ND
20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - AT0402BRD0720RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AT0402BRD0720RL
Chip Resistor - Surface Mount AT0402BRD0720RL
RES SMD 20 OHM 0.1% 1/16W 0402

RES SMD 20 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 13-AT0402BRD0720RLCT-ND AT0402BRD0720RL
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details